Dialight Corp. LED Indication - Discrete 5972401407

Description
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5972401407-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5972401407-ND
LED Indication - Discrete 5972401407-ND
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5972401407-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details