Dialight Corp. LED Indication - Discrete 5972401213F

Description
Yellow 587nm LED Indication - Discrete 1.8V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 1.8V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2943-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2943-2-ND
LED Indication - Discrete 350-2943-2-ND
Yellow 587nm LED Indication - Discrete 1.8V 2-SMD, Boomerang

Yellow 587nm LED Indication - Discrete 1.8V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2943-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details