Dialight Corp. LED Indication - Discrete 5972321816NF

Description
LED GREEN CLEAR SMD R/A
Request a Quote Datasheet
Description
LED GREEN CLEAR SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5972321816NFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5972321816NFDKR-ND
LED Indication - Discrete 350-5972321816NFDKR-ND
LED GREEN CLEAR SMD R/A

LED GREEN CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-5972321816NFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5972321816NFTR-ND
LED Indication - Discrete 350-5972321816NFTR-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 350-5972321816NFCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5972321816NFCT-ND
LED Indication - Discrete 350-5972321816NFCT-ND
LED GREEN CLEAR SMD R/A

LED GREEN CLEAR SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5972321816NFDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 528 nm (5280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details