Dialight Corp. LED Indication - Discrete 5972321816F

Description
Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3828-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3828-2-ND
LED Indication - Discrete 350-3828-2-ND
Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang

Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3828-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 523 nm (5230 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Color Lighting - 516-4179-2-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 623 nm (4650 to 6230 Å)
View Details
3 suppliers