Dialight Corp. LED Indication - Discrete 5972301824F

Description
Green 570nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3827-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3827-2-ND
LED Indication - Discrete 350-3827-2-ND
Green 570nm LED Indication - Discrete 2V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3827-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Moonstone 3W High Power LED - ASMT-MW22-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
4 suppliers