Dialight Corp. LED Indication - Discrete 5972301202F

Description
Green 570nm LED Indication - Discrete 1.8V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 1.8V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2876-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2876-ND
LED Indication - Discrete 350-2876-ND
Green 570nm LED Indication - Discrete 1.8V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 1.8V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2876-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-2470-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details