Dialight Corp. LED Indication - Discrete 5972222607F

Description
LED YELLOW CLEAR 1208 SMD R/A
Request a Quote Datasheet
Description
LED YELLOW CLEAR 1208 SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2335-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2335-1-ND
LED Indication - Discrete 350-2335-1-ND
LED YELLOW CLEAR 1208 SMD R/A

LED YELLOW CLEAR 1208 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-2335-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2335-2-ND
LED Indication - Discrete 350-2335-2-ND
Yellow 589nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 589nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2335-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2335-6-ND
LED Indication - Discrete 350-2335-6-ND
LED YELLOW CLEAR 1208 SMD R/A

LED YELLOW CLEAR 1208 SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2335-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
1W High Power LED - ASMT-AR00-AST01 - Broadcom Inc.
Specs
Optical Power Output 1000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details