Dialight Corp. LED Indication - Discrete 5972222407F

Description
Amber LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Amber LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3826-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3826-2-ND
LED Indication - Discrete 350-3826-2-ND
Amber LED Indication - Discrete 1.9V 2-SMD, No Lead

Amber LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3826-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
1.6X0.8MM GRN SMD LED - AP1608SGC - Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
4 suppliers