Dialight Corp. LED Indication - Discrete 5972212407NF

Description
Orange 606nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3768-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3768-2-ND
LED Indication - Discrete 350-3768-2-ND
Orange 606nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Orange 606nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5972212407NF
Standard LEDs - SMD 5972212407NF
Standard LEDs - SMD SMD 1208 ORG RT ANG 7" REEL

Standard LEDs - SMD SMD 1208 ORG RT ANG 7" REEL

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3768-2-ND 5972212407NF
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Optoelectronics - LED Lighting - White - 1061397-GW CSSRM2.PM-N2N4-A535-1-700-R18 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Neutral
Viewing Angle 120 degrees
Forward Voltage 2.8 volts
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details