Dialight Corp. LED Indication - Discrete 5972212407F

Description
Orange LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5972212407F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5972212407F-ND
LED Indication - Discrete 5972212407F-ND
Orange LED Indication - Discrete 1.9V 2-SMD, No Lead

Orange LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5972212407F-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - ASMD-LWG3-NPSAD-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers