Dialight Corp. LED Indication - Discrete 5972212402F

Description
Orange LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3625-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3625-ND
LED Indication - Discrete 350-3625-ND
Orange LED Indication - Discrete 1.9V 2-SMD, No Lead

Orange LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3625-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details