Dialight Corp. LED Indication - Discrete 5972211602F

Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5972211602F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5972211602F-ND
LED Indication - Discrete 5972211602F-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5972211602F-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details
SOT 23 YEL SMD LED - AM23YD-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
4 suppliers