Dialight Corp. LED Indication - Discrete 5972203507F

Description
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2321-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2321-2-ND
LED Indication - Discrete 350-2321-2-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2321-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2321-1-ND
LED Indication - Discrete 350-2321-1-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2321-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.5X2.0MM GRN SMD LED GULL WING - AM2520CGCK03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers