Dialight Corp. LED Indication - Discrete - 5972201815F 5972201815F

Description
Manufacturer: Dialight Win Source Part Number: 856673-5972201815F Series: 597 Features: LED Indication - Discrete Package: Reel - TR Family Name: 5972-2018 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-3825-6, 597-2201-815F, 597-2201-815F-ND, 350-3825-1, 350-3825-2
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856673-5972201815F Series: 597 Features: LED Indication - Discrete Package: Reel - TR Family Name: 5972-2018 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-3825-6, 597-2201-815F, 597-2201-815F-ND, 350-3825-1, 350-3825-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 5972201815F
856673-5972201815F
LED Indication - Discrete - 5972201815F 856673-5972201815F
Manufacturer: Dialight Win Source Part Number: 856673-5972201815F Series: 597 Features: LED Indication - Discrete Package: Reel - TR Family Name: 5972-2018 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-3825-6, 597-2201-815F, 597-2201-815F-ND, 350-3825-1, 350-3825-2

Manufacturer: Dialight
Win Source Part Number: 856673-5972201815F
Series: 597
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: 5972-2018
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-3825-6, 597-2201-815F, 597-2201-815F-ND, 350-3825-1, 350-3825-2

Buy Now Datasheet
LED Indication - Discrete - 350-3825-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3825-2-ND
LED Indication - Discrete 350-3825-2-ND
Yellow 587nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Yellow 587nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 350-3825-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3825-1-ND
LED Indication - Discrete 350-3825-1-ND
Yellow 587nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Yellow 587nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 856673-5972201815F 350-3825-2-ND
Product Name LED Indication - Discrete - 5972201815F LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-010MT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details