Dialight Corp. LED Indication - Discrete 5972111407

Description
Red LED Indication - Discrete 1.7V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5972111407-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5972111407-ND
LED Indication - Discrete 5972111407-ND
Red LED Indication - Discrete 1.7V 2-SMD, No Lead

Red LED Indication - Discrete 1.7V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5972111407-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details