Dialight Corp. LED Indication - Discrete 5972033507F

Description
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2320-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2320-2-ND
LED Indication - Discrete 350-2320-2-ND
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2320-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2320-1-ND
LED Indication - Discrete 350-2320-1-ND
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2320-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2320-6-ND
LED Indication - Discrete 350-2320-6-ND
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2320-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3X2.4MM GREEN SMD LED - AP23CGCK/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details