Dialight Corp. LED Indication - Discrete 5972033502F

Description
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3623-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3623-ND
LED Indication - Discrete 350-3623-ND
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3623-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED White Lighting - ASMT-MY22-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details