Dialight Corp. LED Indication - Discrete 5972003507F

Description
Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2319-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2319-1-ND
LED Indication - Discrete 350-2319-1-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2319-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2319-2-ND
LED Indication - Discrete 350-2319-2-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2319-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2319-6-ND
LED Indication - Discrete 350-2319-6-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5972003507F
856672-5972003507F
LED Indication - Discrete - 5972003507F 856672-5972003507F
Manufacturer: Dialight Win Source Part Number: 856672-5972003507F Series: 597 Features: Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Family Name: 597-2003 Categories: Optoelectronics Case / Package: 0605 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2319-6, 350-2319-2, 597-2003-507F, 350-2319-1

Manufacturer: Dialight
Win Source Part Number: 856672-5972003507F
Series: 597
Features: Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Family Name: 597-2003
Categories: Optoelectronics
Case / Package: 0605
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2319-6, 350-2319-2, 597-2003-507F, 350-2319-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2319-1-ND 856672-5972003507F
Product Name LED Indication - Discrete LED Indication - Discrete - 5972003507F
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJ0E - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details