Dialight Corp. LED Indication - Discrete 5972002607F

Description
LED RED DIFFUSED 1208 SMD R/A
Request a Quote Datasheet
Description
LED RED DIFFUSED 1208 SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5972002607FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5972002607FCT-ND
LED Indication - Discrete 350-5972002607FCT-ND
LED RED DIFFUSED 1208 SMD R/A

LED RED DIFFUSED 1208 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-5972002607FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5972002607FDKR-ND
LED Indication - Discrete 350-5972002607FDKR-ND
LED RED DIFFUSED 1208 SMD R/A

LED RED DIFFUSED 1208 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-5972002607FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5972002607FTR-ND
LED Indication - Discrete 350-5972002607FTR-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5972002607FCT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details