Dialight Corp. LED Indication - Discrete 5972002602F

Description
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3621-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3621-ND
LED Indication - Discrete 350-3621-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3621-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular LED lamp - SLR343BCT - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers