Dialight Corp. LED Indication - Discrete 5972002407NF

Description
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3766-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3766-2-ND
LED Indication - Discrete 350-3766-2-ND
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5972002407NF
Standard LEDs - SMD 5972002407NF
Standard LEDs - SMD SMD 1208 RED RT ANG 7" REEL

Standard LEDs - SMD SMD 1208 RED RT ANG 7" REEL

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3766-2-ND 5972002407NF
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-4167-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details