Red 630nm LED Indication - Discrete 1.8V 2-SMD, Boomerang
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-2460-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, Boomerang |
| LED Type | Red |
| Peak Wavelength | 643 nm (6430 Å) |
| Viewing Angle | 120 degrees |