Standard LEDs - SMD SMD LED
LED, 2.39MM, RED / YELLOW, LCC-4; LED Color:Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 7.3mcd, Y 6.8mcd; Forward Voltage / Color:-; MSL:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 597-7731-207F | 30K5045 |
| Product Name | Standard LEDs - SMD | Led, 2.39Mm, Red / Yellow, Lcc-4; Led Color Dialight |
| LED Type | Red; Yellow; Red, Yellow |