Dialight Corp. Standard LEDs - SMD 597-7731-202F

Description
Standard LEDs - SMD RED/YELLOW DIFF
Datasheet
Description
Standard LEDs - SMD RED/YELLOW DIFF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-7731-202F
Standard LEDs - SMD 597-7731-202F
Standard LEDs - SMD RED/YELLOW DIFF

Standard LEDs - SMD RED/YELLOW DIFF

Buy Now Datasheet
Led, 2.39Mm, Red / Yellow, Smd; Led Color Dialight - 30K5044 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.39Mm, Red / Yellow, Smd; Led Color Dialight
30K5044
Led, 2.39Mm, Red / Yellow, Smd; Led Color Dialight 30K5044
LED, 2.39MM, RED / YELLOW, SMD; LED Color:Red, Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round; Luminous Intensity / Color:R 7.3mcd, Y 6.8mcd; Wavelength / Colour:R 635nm, Y 586nm; MSL:-; Colour:Red/Yellow RoHS Compliant: Yes

LED, 2.39MM, RED / YELLOW, SMD; LED Color:Red, Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round; Luminous Intensity / Color:R 7.3mcd, Y 6.8mcd; Wavelength / Colour:R 635nm, Y 586nm; MSL:-; Colour:Red/Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-7731-202F 30K5044
Product Name Standard LEDs - SMD Led, 2.39Mm, Red / Yellow, Smd; Led Color Dialight
LED Type Red; Yellow; Red, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle - ALMD-EL3E-VX002 - Broadcom Inc.
Specs
LED Package: Round AlInGaP
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details