Dialight Corp. Standard LEDs - SMD 597-7731-107F

Description
Standard LEDs - SMD RED/YELLOW DIFF
Datasheet
Description
Standard LEDs - SMD RED/YELLOW DIFF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-7731-107F
Standard LEDs - SMD 597-7731-107F
Standard LEDs - SMD RED/YELLOW DIFF

Standard LEDs - SMD RED/YELLOW DIFF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 597-7731-107F
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
High brightness chip LED with reflector - SML-Z14YT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details