Dialight Corp. Optics - LEDs - Light Pipes - 597-7721-107F 597-7721-107F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039416-597-7721-107 F Packaging: Cut Tape Color: Green, Yellow Termination: SMD/SMT Length: 2.62 mm Mounting: SMD (SMT) Number of Elements: 2 Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Forward Current: 25 mA Reverse Voltage: 4 V Viewing Angle: 170 ° Lens Color: Colorless Lens Transparency: Clear Height: 1.02 mm Number of Pins: 4 Wavelength: 565 nm Width: 2.54 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Rectangular Alternative Parts (Cross-Reference): 597-7731-107F; 597-7701-107F; 597-7701-502F; SSL-LXA3025IGC-TR; SML-LXR851SISGC-TR; APBL3025SURKCGK-F015 977721107F; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 3.05 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 2.1 V REACH SVHC: No SVHC Test Current: 20 mA Dominant Wavelength: 585 nm Illumination Color: Green, Yellow
Request a Quote Datasheet
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039416-597-7721-107 F Packaging: Cut Tape Color: Green, Yellow Termination: SMD/SMT Length: 2.62 mm Mounting: SMD (SMT) Number of Elements: 2 Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Forward Current: 25 mA Reverse Voltage: 4 V Viewing Angle: 170 ° Lens Color: Colorless Lens Transparency: Clear Height: 1.02 mm Number of Pins: 4 Wavelength: 565 nm Width: 2.54 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Rectangular Alternative Parts (Cross-Reference): 597-7731-107F; 597-7701-107F; 597-7701-502F; SSL-LXA3025IGC-TR; SML-LXR851SISGC-TR; APBL3025SURKCGK-F015 977721107F; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 3.05 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 2.1 V REACH SVHC: No SVHC Test Current: 20 mA Dominant Wavelength: 585 nm Illumination Color: Green, Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 597-7721-107F - 1039416-597-7721-107F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 597-7721-107F
1039416-597-7721-107F
Optics - LEDs - Light Pipes - 597-7721-107F 1039416-597-7721-107F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039416-597-7721-107 F Packaging: Cut Tape Color: Green, Yellow Termination: SMD/SMT Length: 2.62 mm Mounting: SMD (SMT) Number of Elements: 2 Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Forward Current: 25 mA Reverse Voltage: 4 V Viewing Angle: 170 ° Lens Color: Colorless Lens Transparency: Clear Height: 1.02 mm Number of Pins: 4 Wavelength: 565 nm Width: 2.54 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Rectangular Alternative Parts (Cross-Reference): 597-7731-107F; 597-7701-107F; 597-7701-502F; SSL-LXA3025IGC-TR; SML-LXR851SISGC-TR; APBL3025SURKCGK-F015 977721107F; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 3.05 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 2.1 V REACH SVHC: No SVHC Test Current: 20 mA Dominant Wavelength: 585 nm Illumination Color: Green, Yellow

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039416-597-7721-107F
Packaging: Cut Tape
Color: Green, Yellow
Termination: SMD/SMT
Length: 2.62 mm
Mounting: SMD (SMT)
Number of Elements: 2
Forward Voltage: 2.1 V
Luminous Intensity: 8 mcd
Forward Current: 25 mA
Reverse Voltage: 4 V
Viewing Angle: 170 °
Lens Color: Colorless
Lens Transparency: Clear
Height: 1.02 mm
Number of Pins: 4
Wavelength: 565 nm
Width: 2.54 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 2
Lens Style: Rectangular
Alternative Parts (Cross-Reference): 597-7731-107F; 597-7701-107F; 597-7701-502F; SSL-LXA3025IGC-TR; SML-LXR851SISGC-TR; APBL3025SURKCGK-F015977721107F;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 3.05 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (DC): 2.1 V
REACH SVHC: No SVHC
Test Current: 20 mA
Dominant Wavelength: 585 nm
Illumination Color: Green, Yellow

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-7721-107F
Standard LEDs - SMD 597-7721-107F
Standard LEDs - SMD YELLOW/GREEN DIFF

Standard LEDs - SMD YELLOW/GREEN DIFF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1039416-597-7721-107F 597-7721-107F
Product Name Optics - LEDs - Light Pipes - 597-7721-107F Standard LEDs - SMD
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 170 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details