Dialight Corp. Led, Red/green/blue, Smd, Rectangle; Led Color Dialight 597-7717-507F

Description
LED, RED/GREEN/BLUE, SMD, RECTANGLE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 5mA, G 5mA, B 5mA; Forward Voltage / Color:R 2.1V, G 3.1V, B 3V RoHS Compliant: Yes
Datasheet
Description
LED, RED/GREEN/BLUE, SMD, RECTANGLE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 5mA, G 5mA, B 5mA; Forward Voltage / Color:R 2.1V, G 3.1V, B 3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/green/blue, Smd, Rectangle; Led Color Dialight - 07X1740 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green/blue, Smd, Rectangle; Led Color Dialight
07X1740
Led, Red/green/blue, Smd, Rectangle; Led Color Dialight 07X1740
LED, RED/GREEN/BLUE, SMD, RECTANGLE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 5mA, G 5mA, B 5mA; Forward Voltage / Color:R 2.1V, G 3.1V, B 3V RoHS Compliant: Yes

LED, RED/GREEN/BLUE, SMD, RECTANGLE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 5mA, G 5mA, B 5mA; Forward Voltage / Color:R 2.1V, G 3.1V, B 3V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red/green/blue, Smd, Rectangle; Led Color Dialight - 07X1739 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green/blue, Smd, Rectangle; Led Color Dialight
07X1739
Led, Red/green/blue, Smd, Rectangle; Led Color Dialight 07X1739
LED, RED/GREEN/BLUE, SMD, RECTANGLE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 5mA, G 5mA, B 5mA; Forward Voltage / Color:R 2.1V, G 3.1V, B 3V RoHS Compliant: Yes

LED, RED/GREEN/BLUE, SMD, RECTANGLE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 5mA, G 5mA, B 5mA; Forward Voltage / Color:R 2.1V, G 3.1V, B 3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1740
Product Name Led, Red/green/blue, Smd, Rectangle; Led Color Dialight
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers