Dialight Corp. Led, Rgb, 50/145/30Mcd, R 629/540/475Nm; Led Colour Dialight 597-7715-607F

Description
LED, RGB, 50/145/30MCD, R 629/540/475NM; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Square; Forward Current / Colour:R 5mA, G 5mA, B 5mA; Luminous Intensity / Colour:R 50mcd, G 145mcd, RoHS Compliant: Yes
Description
LED, RGB, 50/145/30MCD, R 629/540/475NM; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Square; Forward Current / Colour:R 5mA, G 5mA, B 5mA; Luminous Intensity / Colour:R 50mcd, G 145mcd, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Rgb, 50/145/30Mcd, R 629/540/475Nm; Led Colour Dialight - 95AC2735 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 50/145/30Mcd, R 629/540/475Nm; Led Colour Dialight
95AC2735
Led, Rgb, 50/145/30Mcd, R 629/540/475Nm; Led Colour Dialight 95AC2735
LED, RGB, 50/145/30MCD, R 629/540/475NM; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Square; Forward Current / Colour:R 5mA, G 5mA, B 5mA; Luminous Intensity / Colour:R 50mcd, G 145mcd, RoHS Compliant: Yes

LED, RGB, 50/145/30MCD, R 629/540/475NM; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Square; Forward Current / Colour:R 5mA, G 5mA, B 5mA; Luminous Intensity / Colour:R 50mcd, G 145mcd, RoHS Compliant: Yes

Supplier's Site
Led, Red, Green, Blue, Smd, Square, 5Ma; Led Color Dialight - 72AC9567 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Green, Blue, Smd, Square, 5Ma; Led Color Dialight
72AC9567
Led, Red, Green, Blue, Smd, Square, 5Ma; Led Color Dialight 72AC9567
LED, RED, GREEN, BLUE, SMD, SQUARE, 5MA; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Square; Forward Current / Color:R 5mA, G 5mA, B 5mA; Forward Voltage / Color:R 2.3V, G 3.3V, B 3.1V RoHS Compliant: Yes

LED, RED, GREEN, BLUE, SMD, SQUARE, 5MA; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Square; Forward Current / Color:R 5mA, G 5mA, B 5mA; Forward Voltage / Color:R 2.3V, G 3.3V, B 3.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95AC2735 72AC9567
Product Name Led, Rgb, 50/145/30Mcd, R 629/540/475Nm; Led Colour Dialight Led, Red, Green, Blue, Smd, Square, 5Ma; Led Color Dialight
LED Type Red; Green; Blue Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2083-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 645 nm (5900 to 6450 Å)
View Details
2 suppliers