Dialight Corp. Standard LEDs - SMD 597-7707-507F

Description
Standard LEDs - SMD SMD LED
Datasheet
Description
Standard LEDs - SMD SMD LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-7707-507F
Standard LEDs - SMD 597-7707-507F
Standard LEDs - SMD SMD LED

Standard LEDs - SMD SMD LED

Buy Now Datasheet
Led, 0404, Red/grn, 52/21Mcd, 520/572Nm, Full Reel; Led Color Dialight - 07X1738 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0404, Red/grn, 52/21Mcd, 520/572Nm, Full Reel; Led Color Dialight
07X1738
Led, 0404, Red/grn, 52/21Mcd, 520/572Nm, Full Reel; Led Color Dialight 07X1738
LED, 0404, RED/GRN, 52/21MCD, 520/572NM, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:128°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 52mcd, G 21mcd RoHS Compliant: Yes

LED, 0404, RED/GRN, 52/21MCD, 520/572NM, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:128°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 52mcd, G 21mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, Red, Smd, Rectangle, 20Ma; Led Color Dialight - 07X1737 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, Red, Smd, Rectangle, 20Ma; Led Color Dialight
07X1737
Led, Green, Red, Smd, Rectangle, 20Ma; Led Color Dialight 07X1737
LED, GREEN, RED, SMD, RECTANGLE, 20MA; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.6mm x 1mm; Viewing Angle:128°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 52mcd, G 21mcd RoHS Compliant: Yes

LED, GREEN, RED, SMD, RECTANGLE, 20MA; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.6mm x 1mm; Viewing Angle:128°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 52mcd, G 21mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-7707-507F 07X1738 07X1737
Product Name Standard LEDs - SMD Led, 0404, Red/grn, 52/21Mcd, 520/572Nm, Full Reel; Led Color Dialight Led, Green, Red, Smd, Rectangle, 20Ma; Led Color Dialight
LED Type Red; Green; Green, Red Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241885-SML-LXL1209SUGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 30 degrees
View Details
4 suppliers