Dialight Corp. Standard LEDs - SMD 597-7703-607F

Description
Standard LEDs - SMD Red/Grn, 631/571nm 55/45mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Red/Grn, 631/571nm 55/45mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-7703-607F
Standard LEDs - SMD 597-7703-607F
Standard LEDs - SMD Red/Grn, 631/571nm 55/45mcd, 20mA

Standard LEDs - SMD Red/Grn, 631/571nm 55/45mcd, 20mA

Buy Now Datasheet
Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd, Full Reel; Led Color Dialight - 20T0189 - Newark, An Avnet Company
Chicago, IL, United States
Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd, Full Reel; Led Color Dialight
20T0189
Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd, Full Reel; Led Color Dialight 20T0189
SMD LED, REG/GREEN, 2V, 20mA, 55/45MCD, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.82mm x 1.5mm; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:- RoHS Compliant: Yes

SMD LED, REG/GREEN, 2V, 20mA, 55/45MCD, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.82mm x 1.5mm; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green/red, 112/112Mcd, 631/571Nm Rohs Compliant Dialight - 84AH1674 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green/red, 112/112Mcd, 631/571Nm Rohs Compliant Dialight
84AH1674
Led, Green/red, 112/112Mcd, 631/571Nm Rohs Compliant Dialight 84AH1674
LED, GREEN/RED, 112/112MCD, 631/571NM ROHS COMPLIANT: YES

LED, GREEN/RED, 112/112MCD, 631/571NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-7703-607F 20T0189 84AH1674
Product Name Standard LEDs - SMD Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd, Full Reel; Led Color Dialight Led, Green/red, 112/112Mcd, 631/571Nm Rohs Compliant Dialight
LED Package: 0.82mm x 1.5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13C02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details