Dialight Corp. Standard LEDs - SMD 597-7703-602F

Description
Standard LEDs - SMD Red/Grn, 631/571nm 55/45mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Red/Grn, 631/571nm 55/45mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-7703-602F
Standard LEDs - SMD 597-7703-602F
Standard LEDs - SMD Red/Grn, 631/571nm 55/45mcd, 20mA

Standard LEDs - SMD Red/Grn, 631/571nm 55/45mcd, 20mA

Buy Now Datasheet
Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd; Led Color Dialight - 20T0188 - Newark, An Avnet Company
Chicago, IL, United States
Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd; Led Color Dialight
20T0188
Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd; Led Color Dialight 20T0188
SMD LED, REG/GREEN, 2V, 20mA, 55/45MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.82mm x 1.5mm; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:- RoHS Compliant: Yes

SMD LED, REG/GREEN, 2V, 20mA, 55/45MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.82mm x 1.5mm; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd, Full Reel; Led Color Dialight - 28X3275 - Newark, An Avnet Company
Chicago, IL, United States
Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd, Full Reel; Led Color Dialight
28X3275
Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd, Full Reel; Led Color Dialight 28X3275
SMD LED, REG/GREEN, 2V, 20mA, 55/45MCD, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.82mm x 1.5mm; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:2V RoHS Compliant: Yes

SMD LED, REG/GREEN, 2V, 20mA, 55/45MCD, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.82mm x 1.5mm; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-7703-602F 20T0188
Product Name Standard LEDs - SMD Smd Led, Reg/green, 2V, 20Ma, 55/45Mcd; Led Color Dialight
LED Package: 0.82mm x 1.5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1U - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details