Dialight Corp. Led, 2.3Mm X 2.1Mm, Red / Green, 1210; Led Color Dialight 597-7701-507F

Description
LED, 2.3MM X 2.1MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.1mm x 2.3mm; Viewing Angle:104°; Lens Shape:Rectangular; Forward Current / Color:R 25mA, G 25mA; Luminous Intensity / Color:R 6.3mcd, G 20mcd RoHS Compliant: Yes
Datasheet
Description
LED, 2.3MM X 2.1MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.1mm x 2.3mm; Viewing Angle:104°; Lens Shape:Rectangular; Forward Current / Color:R 25mA, G 25mA; Luminous Intensity / Color:R 6.3mcd, G 20mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 2.3Mm X 2.1Mm, Red / Green, 1210; Led Color Dialight - 30K5028 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.3Mm X 2.1Mm, Red / Green, 1210; Led Color Dialight
30K5028
Led, 2.3Mm X 2.1Mm, Red / Green, 1210; Led Color Dialight 30K5028
LED, 2.3MM X 2.1MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.1mm x 2.3mm; Viewing Angle:104°; Lens Shape:Rectangular; Forward Current / Color:R 25mA, G 25mA; Luminous Intensity / Color:R 6.3mcd, G 20mcd RoHS Compliant: Yes

LED, 2.3MM X 2.1MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.1mm x 2.3mm; Viewing Angle:104°; Lens Shape:Rectangular; Forward Current / Color:R 25mA, G 25mA; Luminous Intensity / Color:R 6.3mcd, G 20mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 2.1Mm X 2.3Mm, Green, Red, R 6.3Mcd, G 20Mcd, 104 , R 2V, G 2.2V, R 25Ma, G 25Ma Rohs Compliant Dialight - 74M7568 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.1Mm X 2.3Mm, Green, Red, R 6.3Mcd, G 20Mcd, 104 , R 2V, G 2.2V, R 25Ma, G 25Ma Rohs Compliant Dialight
74M7568
Led, 2.1Mm X 2.3Mm, Green, Red, R 6.3Mcd, G 20Mcd, 104 , R 2V, G 2.2V, R 25Ma, G 25Ma Rohs Compliant Dialight 74M7568
LED, 2.1mm x 2.3mm, Green, Red, R 6.3mcd, G 20mcd, 104 , R 2V, G 2.2V, R 25mA, G 25mA RoHS Compliant: Yes

LED, 2.1mm x 2.3mm, Green, Red, R 6.3mcd, G 20mcd, 104 , R 2V, G 2.2V, R 25mA, G 25mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Rectangular, Red/green, Smd, Full Reel; Led Color Dialight - 23X5479 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rectangular, Red/green, Smd, Full Reel; Led Color Dialight
23X5479
Led, Rectangular, Red/green, Smd, Full Reel; Led Color Dialight 23X5479
LED, RECTANGULAR, RED/GREEN, SMD, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.1mm x 2.3mm; Viewing Angle:104°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 2V, G 2.2V RoHS Compliant: Yes

LED, RECTANGULAR, RED/GREEN, SMD, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.1mm x 2.3mm; Viewing Angle:104°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 2V, G 2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
LED, SURFACE MOUNT, BI-COLOR, RED/GREEN - 70081967 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, SURFACE MOUNT, BI-COLOR, RED/GREEN
70081967
LED, SURFACE MOUNT, BI-COLOR, RED/GREEN 70081967
Features: Incorporates Latest LED Technology, Specifically Designed for Surface Mounting Compatible with Automatic Placement Equipment Compatible with Infrared Surface Mount Reflow Soldering Processes Helps Eliminate Mixed Technology PC Board Processing Compact, Low Profile Bi-Color LED 1210 Package Top View Orientation

Features:

  • Incorporates Latest LED Technology, Specifically Designed for Surface Mounting
  • Compatible with Automatic Placement Equipment
  • Compatible with Infrared Surface Mount Reflow Soldering Processes
  • Helps Eliminate Mixed Technology PC Board Processing
  • Compact, Low Profile Bi-Color LED
  • 1210 Package
  • Top View Orientation
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-7701-507F
Standard LEDs - SMD 597-7701-507F
Standard LEDs - SMD Red/Grn 650/570nm 6.3/20mcd 100 deg

Standard LEDs - SMD Red/Grn 650/570nm 6.3/20mcd 100 deg

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5028 74M7568 70081967 597-7701-507F
Product Name Led, 2.3Mm X 2.1Mm, Red / Green, 1210; Led Color Dialight Led, 2.1Mm X 2.3Mm, Green, Red, R 6.3Mcd, G 20Mcd, 104 , R 2V, G 2.2V, R 25Ma, G 25Ma Rohs Compliant Dialight LED, SURFACE MOUNT, BI-COLOR, RED/GREEN Standard LEDs - SMD
LED Package: 2.1mm x 2.3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJCE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5700 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details