Dialight Corp. Standard LEDs - SMD 597-7701-502F

Description
Standard LEDs - SMD Red/Green Diffused
Datasheet
Description
Standard LEDs - SMD Red/Green Diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-7701-502F
Standard LEDs - SMD 597-7701-502F
Standard LEDs - SMD Red/Green Diffused

Standard LEDs - SMD Red/Green Diffused

Buy Now Datasheet
Led, 2.3Mm X 2.1Mm, Red / Green, 1210, Full Reel; Led Color Dialight - 28X3274 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.3Mm X 2.1Mm, Red / Green, 1210, Full Reel; Led Color Dialight
28X3274
Led, 2.3Mm X 2.1Mm, Red / Green, 1210, Full Reel; Led Color Dialight 28X3274
LED, 2.3MM X 2.1MM, RED / GREEN, 1210, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.1mm x 2.3mm; Viewing Angle:104°; Lens Shape:Rectangular; Forward Current / Color:R 25mA, G 25mA; Product Range:-; Colour:Red/Green RoHS Compliant: Yes

LED, 2.3MM X 2.1MM, RED / GREEN, 1210, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.1mm x 2.3mm; Viewing Angle:104°; Lens Shape:Rectangular; Forward Current / Color:R 25mA, G 25mA; Product Range:-; Colour:Red/Green RoHS Compliant: Yes

Supplier's Site
Led, 2.1Mm X 2.3Mm, Green, Red, R 6.3Mcd, G 20Mcd, 104 , R 2V, G 2.2V, R 25Ma, G 25Ma Rohs Compliant Dialight - 59M5860 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.1Mm X 2.3Mm, Green, Red, R 6.3Mcd, G 20Mcd, 104 , R 2V, G 2.2V, R 25Ma, G 25Ma Rohs Compliant Dialight
59M5860
Led, 2.1Mm X 2.3Mm, Green, Red, R 6.3Mcd, G 20Mcd, 104 , R 2V, G 2.2V, R 25Ma, G 25Ma Rohs Compliant Dialight 59M5860
LED, 2.1mm x 2.3mm, Green, Red, R 6.3mcd, G 20mcd, 104 , R 2V, G 2.2V, R 25mA, G 25mA RoHS Compliant: Yes

LED, 2.1mm x 2.3mm, Green, Red, R 6.3mcd, G 20mcd, 104 , R 2V, G 2.2V, R 25mA, G 25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-7701-502F 28X3274 59M5860
Product Name Standard LEDs - SMD Led, 2.3Mm X 2.1Mm, Red / Green, 1210, Full Reel; Led Color Dialight Led, 2.1Mm X 2.3Mm, Green, Red, R 6.3Mcd, G 20Mcd, 104 , R 2V, G 2.2V, R 25Ma, G 25Ma Rohs Compliant Dialight
LED Package: 2.1mm x 2.3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details