Dialight Corp. Standard LEDs - SMD 597-7701-207F

Description
Standard LEDs - SMD RED/GREEN DIFFUSED
Datasheet
Description
Standard LEDs - SMD RED/GREEN DIFFUSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-7701-207F
Standard LEDs - SMD 597-7701-207F
Standard LEDs - SMD RED/GREEN DIFFUSED

Standard LEDs - SMD RED/GREEN DIFFUSED

Buy Now Datasheet
Led, 2.39Mm, Red / Green, Lcc-4; Led Color Dialight - 30K5025 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.39Mm, Red / Green, Lcc-4; Led Color Dialight
30K5025
Led, 2.39Mm, Red / Green, Lcc-4; Led Color Dialight 30K5025
LED, 2.39MM, RED / GREEN, LCC-4; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.39mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 16mcd, G 16mcd; MSL:MSL 2 - 1 year RoHS Compliant: Yes

LED, 2.39MM, RED / GREEN, LCC-4; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.39mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 16mcd, G 16mcd; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Round, Red/green, Smd, Full Reel; Led Color Dialight - 23X5478 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, Red/green, Smd, Full Reel; Led Color Dialight
23X5478
Led, Round, Red/green, Smd, Full Reel; Led Color Dialight 23X5478
LED, ROUND, RED/GREEN, SMD, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.39mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 16mcd, G 16mcd RoHS Compliant: Yes

LED, ROUND, RED/GREEN, SMD, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.39mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 16mcd, G 16mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 2.39Mm, Green, Red, R 16Mcd, G 16Mcd, 120 , R 2V, G 2.1V, R 30Ma, G 30Ma Rohs Compliant Dialight - 74M7567 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.39Mm, Green, Red, R 16Mcd, G 16Mcd, 120 , R 2V, G 2.1V, R 30Ma, G 30Ma Rohs Compliant Dialight
74M7567
Led, 2.39Mm, Green, Red, R 16Mcd, G 16Mcd, 120 , R 2V, G 2.1V, R 30Ma, G 30Ma Rohs Compliant Dialight 74M7567
LED, 2.39mm, Green, Red, R 16mcd, G 16mcd, 120 , R 2V, G 2.1V, R 30mA, G 30mA RoHS Compliant: Yes

LED, 2.39mm, Green, Red, R 16mcd, G 16mcd, 120 , R 2V, G 2.1V, R 30mA, G 30mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-7701-207F 30K5025 74M7567
Product Name Standard LEDs - SMD Led, 2.39Mm, Red / Green, Lcc-4; Led Color Dialight Led, 2.39Mm, Green, Red, R 16Mcd, G 16Mcd, 120 , R 2V, G 2.1V, R 30Ma, G 30Ma Rohs Compliant Dialight
LED Package: 2.39mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
SOT 23 YEL SMD LED - AM23SYD-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers