Dialight Corp. Led, 2.39Mm, Red / Green, Lcc-4; Led Color Dialight 597-7701-202F

Description
LED, 2.39MM, RED / GREEN, LCC-4; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes
Datasheet
Description
LED, 2.39MM, RED / GREEN, LCC-4; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 2.39Mm, Red / Green, Lcc-4; Led Color Dialight - 30K5023 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.39Mm, Red / Green, Lcc-4; Led Color Dialight
30K5023
Led, 2.39Mm, Red / Green, Lcc-4; Led Color Dialight 30K5023
LED, 2.39MM, RED / GREEN, LCC-4; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes

LED, 2.39MM, RED / GREEN, LCC-4; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5023
Product Name Led, 2.39Mm, Red / Green, Lcc-4; Led Color Dialight
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details