Dialight Corp. LED Indication - Discrete - 597-6901-607F 597-6901-607F

Description
Manufacturer: Dialight Win Source Part Number: 1129441-597-6901-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Test & Measurement, Automation & Process Control, Medical, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129441-597-6901-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Test & Measurement, Automation & Process Control, Medical, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 597-6901-607F
1129441-597-6901-607F
LED Indication - Discrete - 597-6901-607F 1129441-597-6901-607F
Manufacturer: Dialight Win Source Part Number: 1129441-597-6901-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Test & Measurement, Automation & Process Control, Medical, Portable Devices

Manufacturer: Dialight
Win Source Part Number: 1129441-597-6901-607F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, Test & Measurement, Automation & Process Control, Medical, Portable Devices

Buy Now
Led, White, 1.6Mm, 112Mcd; Led Color Dialight - 06P3512 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.6Mm, 112Mcd; Led Color Dialight
06P3512
Led, White, 1.6Mm, 112Mcd; Led Color Dialight 06P3512
LED, WHITE, 1.6MM, 112MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Forward Voltage:3.15V; Luminous Intensity:112mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:597 Series RoHS Compliant: Yes

LED, WHITE, 1.6MM, 112MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Forward Voltage:3.15V; Luminous Intensity:112mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:597 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 1.6Mm, 112Mcd, Full Reel; Led Color Dialight - 28X3272 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.6Mm, 112Mcd, Full Reel; Led Color Dialight
28X3272
Led, White, 1.6Mm, 112Mcd, Full Reel; Led Color Dialight 28X3272
LED, WHITE, 1.6MM, 112MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Forward Voltage:3.15V; Luminous Intensity:112mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, 1.6MM, 112MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Forward Voltage:3.15V; Luminous Intensity:112mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-6901-607F
Standard LEDs - SMD 597-6901-607F
Standard LEDs - SMD White InGaN 28mcd 20mA

Standard LEDs - SMD White InGaN 28mcd 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129441-597-6901-607F 06P3512 597-6901-607F
Product Name LED Indication - Discrete - 597-6901-607F Led, White, 1.6Mm, 112Mcd; Led Color Dialight Standard LEDs - SMD
LED Package: 1.6mm
LED Type White; White
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details