Dialight Corp. Standard LEDs - SMD 597-6901-602F

Description
Standard LEDs - SMD White InGaN 28mcd 20mA
Datasheet
Description
Standard LEDs - SMD White InGaN 28mcd 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-6901-602F
Standard LEDs - SMD 597-6901-602F
Standard LEDs - SMD White InGaN 28mcd 20mA

Standard LEDs - SMD White InGaN 28mcd 20mA

Buy Now Datasheet
Led, White, Round, 112Mcd, 3.15V; Led Color Dialight - 06P3510 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, Round, 112Mcd, 3.15V; Led Color Dialight
06P3510
Led, White, Round, 112Mcd, 3.15V; Led Color Dialight 06P3510
LED, WHITE, ROUND, 112MCD, 3.15V; LED Color:White; LED Mounting:SMD ? Reverse Mount; Bulb Size:1.6mm; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:112mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

LED, WHITE, ROUND, 112MCD, 3.15V; LED Color:White; LED Mounting:SMD ? Reverse Mount; Bulb Size:1.6mm; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:112mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-6901-602F 06P3510
Product Name Standard LEDs - SMD Led, White, Round, 112Mcd, 3.15V; Led Color Dialight
LED Package: 1.6mm
LED Type White; White
Viewing Angle 70 degrees
Luminous Intensity 112 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details