Dialight Corp. LED Indication - Discrete 597-6602-107F

Description
LED BLUE 1206 SMD
Request a Quote Datasheet
Description
LED BLUE 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-597-6602-107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-6602-107FDKR-ND
LED Indication - Discrete 350-597-6602-107FDKR-ND
LED BLUE 1206 SMD

LED BLUE 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-597-6602-107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-6602-107FTR-ND
LED Indication - Discrete 350-597-6602-107FTR-ND
LED BLUE 1206 SMD

LED BLUE 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-597-6602-107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-6602-107FCT-ND
LED Indication - Discrete 350-597-6602-107FCT-ND
LED BLUE 1206 SMD

LED BLUE 1206 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-597-6602-107FDKR-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LEDs - 2758934P - RS Components, Ltd.
Specs
Forward Voltage 2.8 volts
View Details
2 suppliers