Dialight Corp. Standard LEDs - SMD 597-6501-602F

Description
Standard LEDs - SMD Yel-Grn 574nm 28mcd 20mA
Datasheet
Description
Standard LEDs - SMD Yel-Grn 574nm 28mcd 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-6501-602F
Standard LEDs - SMD 597-6501-602F
Standard LEDs - SMD Yel-Grn 574nm 28mcd 20mA

Standard LEDs - SMD Yel-Grn 574nm 28mcd 20mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 597-6501-602F
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
EXCELED™ series chip LED - SML-E12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details