Dialight Corp. LED Indication - Discrete - 597-6401-607F 597-6401-607F

Description
Manufacturer: Dialight Win Source Part Number: 1129439-597-6401-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129439-597-6401-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 597-6401-607F
1129439-597-6401-607F
LED Indication - Discrete - 597-6401-607F 1129439-597-6401-607F
Manufacturer: Dialight Win Source Part Number: 1129439-597-6401-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Dialight
Win Source Part Number: 1129439-597-6401-607F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-6401-607F
Standard LEDs - SMD 597-6401-607F
Standard LEDs - SMD Yellow 588nm 28mcd 20mA

Standard LEDs - SMD Yellow 588nm 28mcd 20mA

Buy Now Datasheet
Led, Yellow, 1.6Mm, 450Mcd, 587Nm; Led Color Dialight - 06P3500 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.6Mm, 450Mcd, 587Nm; Led Color Dialight
06P3500
Led, Yellow, 1.6Mm, 450Mcd, 587Nm; Led Color Dialight 06P3500
LED, YELLOW, 1.6MM, 450MCD, 587NM; LED Color:Yellow; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:587nm; Luminous Intensity:450mcd; Viewing Angle:70° RoHS Compliant: Yes

LED, YELLOW, 1.6MM, 450MCD, 587NM; LED Color:Yellow; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:587nm; Luminous Intensity:450mcd; Viewing Angle:70° RoHS Compliant: Yes

Supplier's Site
Led, Yellow, 1.6Mm, 450Mcd, 587Nm, Full Reel; Led Color Dialight - 28X3270 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.6Mm, 450Mcd, 587Nm, Full Reel; Led Color Dialight
28X3270
Led, Yellow, 1.6Mm, 450Mcd, 587Nm, Full Reel; Led Color Dialight 28X3270
LED, YELLOW, 1.6MM, 450MCD, 587NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:587nm; Luminous Intensity:450mcd; Viewing Angle:70° RoHS Compliant: Yes

LED, YELLOW, 1.6MM, 450MCD, 587NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:587nm; Luminous Intensity:450mcd; Viewing Angle:70° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 450Mcd, 1206, 587Nm Rohs Compliant Dialight - 84AH1671 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 450Mcd, 1206, 587Nm Rohs Compliant Dialight
84AH1671
Led, Yellow, 450Mcd, 1206, 587Nm Rohs Compliant Dialight 84AH1671
LED, YELLOW, 450MCD, 1206, 587NM ROHS COMPLIANT: YES

LED, YELLOW, 450MCD, 1206, 587NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129439-597-6401-607F 597-6401-607F 06P3500 84AH1671
Product Name LED Indication - Discrete - 597-6401-607F Standard LEDs - SMD Led, Yellow, 1.6Mm, 450Mcd, 587Nm; Led Color Dialight Led, Yellow, 450Mcd, 1206, 587Nm Rohs Compliant Dialight
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 70 degrees
Luminous Intensity 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
PICOLED™-RGB Series - SMLP36RGBNW3 - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.0 (t=0.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
4 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details