Dialight Corp.
LED Indication - Discrete
597-6322-107F
Description
LED GREEN 1206 SMD
Request a Quote
Email Supplier
Datasheet
Description
LED GREEN 1206 SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
350-597-6322-107FDKR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
1206 (3216 Metric)
|
|
LED Type
|
Green
|
|
Peak Wavelength
|
525 nm (5250 Å)
|
|
Viewing Angle
|
30 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
1.9 x 1.2 x 1.2mm
LED Type
Infrared
Peak Wavelength
775 nm (7750 Å)
View Details
Forward Voltage
2.9 volts
Number of Array Elements
1
View Details
Clairex Technologies, Inc.
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Viewing Angle
80 degrees
View Details