Dialight Corp. LED Indication - Discrete - 597-6301-607F 597-6301-607F

Description
Manufacturer: Dialight Win Source Part Number: 1129438-597-6301-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129438-597-6301-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 597-6301-607F
1129438-597-6301-607F
LED Indication - Discrete - 597-6301-607F 1129438-597-6301-607F
Manufacturer: Dialight Win Source Part Number: 1129438-597-6301-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Dialight
Win Source Part Number: 1129438-597-6301-607F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-6301-607F
Standard LEDs - SMD 597-6301-607F
Standard LEDs - SMD Green 530nm 112mcd 20mA

Standard LEDs - SMD Green 530nm 112mcd 20mA

Buy Now Datasheet
Led, Green, 710Mcd, 1206, 525Nm Rohs Compliant Dialight - 84AH1670 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 710Mcd, 1206, 525Nm Rohs Compliant Dialight
84AH1670
Led, Green, 710Mcd, 1206, 525Nm Rohs Compliant Dialight 84AH1670
LED, GREEN, 710MCD, 1206, 525NM ROHS COMPLIANT: YES

LED, GREEN, 710MCD, 1206, 525NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129438-597-6301-607F 597-6301-607F 84AH1670
Product Name LED Indication - Discrete - 597-6301-607F Standard LEDs - SMD Led, Green, 710Mcd, 1206, 525Nm Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1157-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details