Dialight Corp. Led, Green, 1.8Mm, 710Mcd, 525Nm; Led Color Dialight 597-6301-602F

Description
LED, GREEN, 1.8MM, 710MCD, 525NM; LED Color:Green; LED Mounting:SMD ? Reverse Mount; LED Case Size:1.8mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:525nm; Luminous Intensity:710mcd; Viewing Angle:70° RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.8MM, 710MCD, 525NM; LED Color:Green; LED Mounting:SMD ? Reverse Mount; LED Case Size:1.8mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:525nm; Luminous Intensity:710mcd; Viewing Angle:70° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.8Mm, 710Mcd, 525Nm; Led Color Dialight - 06P3494 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.8Mm, 710Mcd, 525Nm; Led Color Dialight
06P3494
Led, Green, 1.8Mm, 710Mcd, 525Nm; Led Color Dialight 06P3494
LED, GREEN, 1.8MM, 710MCD, 525NM; LED Color:Green; LED Mounting:SMD ? Reverse Mount; LED Case Size:1.8mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:525nm; Luminous Intensity:710mcd; Viewing Angle:70° RoHS Compliant: Yes

LED, GREEN, 1.8MM, 710MCD, 525NM; LED Color:Green; LED Mounting:SMD ? Reverse Mount; LED Case Size:1.8mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:525nm; Luminous Intensity:710mcd; Viewing Angle:70° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-6301-602F
Standard LEDs - SMD 597-6301-602F
Standard LEDs - SMD Green 530nm 112mcd 20mA

Standard LEDs - SMD Green 530nm 112mcd 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 06P3494 597-6301-602F
Product Name Led, Green, 1.8Mm, 710Mcd, 525Nm; Led Color Dialight Standard LEDs - SMD
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 70 degrees
Luminous Intensity 710 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12U8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details