Dialight Corp. LED Indication - Discrete 597-6222-107F

Description
LED ORANGE 1206 SMD
Request a Quote Datasheet
Description
LED ORANGE 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-597-6222-107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-6222-107FDKR-ND
LED Indication - Discrete 350-597-6222-107FDKR-ND
LED ORANGE 1206 SMD

LED ORANGE 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-597-6222-107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-6222-107FTR-ND
LED Indication - Discrete 350-597-6222-107FTR-ND
LED ORANGE 1206 SMD

LED ORANGE 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-597-6222-107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-6222-107FCT-ND
LED Indication - Discrete 350-597-6222-107FCT-ND
LED ORANGE 1206 SMD

LED ORANGE 1206 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-597-6222-107FDKR-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-XX58-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers