Dialight Corp. Led, Orange, 1.6Mm, 450Mcd, 605Nm; Led Color Dialight 597-6201-607F

Description
LED, ORANGE, 1.6MM, 450MCD, 605NM; LED Color:Orange; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:450mcd; Viewing Angle:70° RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 1.6MM, 450MCD, 605NM; LED Color:Orange; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:450mcd; Viewing Angle:70° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 1.6Mm, 450Mcd, 605Nm; Led Color Dialight - 06P3492 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.6Mm, 450Mcd, 605Nm; Led Color Dialight
06P3492
Led, Orange, 1.6Mm, 450Mcd, 605Nm; Led Color Dialight 06P3492
LED, ORANGE, 1.6MM, 450MCD, 605NM; LED Color:Orange; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:450mcd; Viewing Angle:70° RoHS Compliant: Yes

LED, ORANGE, 1.6MM, 450MCD, 605NM; LED Color:Orange; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:450mcd; Viewing Angle:70° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-6201-607F
Standard LEDs - SMD 597-6201-607F
Standard LEDs - SMD Orange 611nm 71mcd 20mA

Standard LEDs - SMD Orange 611nm 71mcd 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 06P3492 597-6201-607F
Product Name Led, Orange, 1.6Mm, 450Mcd, 605Nm; Led Color Dialight Standard LEDs - SMD
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 70 degrees
Luminous Intensity 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LEDs - 1682417 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Yellow; Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
3 suppliers
LED Indication - Discrete - XBUY53D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details