Dialight Corp. LED Indication - Discrete - 597-6001-607F 597-6001-607F

Description
Manufacturer: Dialight Win Source Part Number: 1129437-597-6001-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129437-597-6001-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 597-6001-607F
1129437-597-6001-607F
LED Indication - Discrete - 597-6001-607F 1129437-597-6001-607F
Manufacturer: Dialight Win Source Part Number: 1129437-597-6001-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial

Manufacturer: Dialight
Win Source Part Number: 1129437-597-6001-607F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-6001-607F
Standard LEDs - SMD 597-6001-607F
Standard LEDs - SMD Red 639nm 18mcd 20mA

Standard LEDs - SMD Red 639nm 18mcd 20mA

Buy Now Datasheet
Led, Red, 1.6Mm, 280Mcd, 631Nm; Led Color Dialight - 06P3488 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm, 280Mcd, 631Nm; Led Color Dialight
06P3488
Led, Red, 1.6Mm, 280Mcd, 631Nm; Led Color Dialight 06P3488
LED, RED, 1.6MM, 280MCD, 631NM; LED Color:Red; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:280mcd; Viewing Angle:70°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 1.6MM, 280MCD, 631NM; LED Color:Red; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:280mcd; Viewing Angle:70°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.6Mm, 280Mcd, 631Nm, Full Reel; Led Color Dialight - 28X3269 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm, 280Mcd, 631Nm, Full Reel; Led Color Dialight
28X3269
Led, Red, 1.6Mm, 280Mcd, 631Nm, Full Reel; Led Color Dialight 28X3269
LED, RED, 1.6MM, 280MCD, 631NM, FULL REEL; LED Color:Red; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:280mcd; Viewing Angle:70° RoHS Compliant: Yes

LED, RED, 1.6MM, 280MCD, 631NM, FULL REEL; LED Color:Red; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:280mcd; Viewing Angle:70° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 280Mcd, 1206, 631Nm Rohs Compliant Dialight - 84AH1669 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 280Mcd, 1206, 631Nm Rohs Compliant Dialight
84AH1669
Led, Red, 280Mcd, 1206, 631Nm Rohs Compliant Dialight 84AH1669
LED, RED, 280MCD, 1206, 631NM ROHS COMPLIANT: YES

LED, RED, 280MCD, 1206, 631NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129437-597-6001-607F 597-6001-607F 06P3488 84AH1669
Product Name LED Indication - Discrete - 597-6001-607F Standard LEDs - SMD Led, Red, 1.6Mm, 280Mcd, 631Nm; Led Color Dialight Led, Red, 280Mcd, 1206, 631Nm Rohs Compliant Dialight
LED Type Red; Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 70 degrees
Luminous Intensity 280 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Chip LED with reflector - SML-010PT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details