Dialight Corp. Standard LEDs - SMD 597-6001-602F

Description
Standard LEDs - SMD Red 639nm 18mcd 20mA
Datasheet
Description
Standard LEDs - SMD Red 639nm 18mcd 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-6001-602F
Standard LEDs - SMD 597-6001-602F
Standard LEDs - SMD Red 639nm 18mcd 20mA

Standard LEDs - SMD Red 639nm 18mcd 20mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 597-6001-602F
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details