Dialight Corp. Led, Yel Grn, 45Mcd, 572Nm, 0805; Led Colour Dialight 597-5506-507F

Description
LED, YEL GRN, 45MCD, 572NM, 0805; LED Colour:Yellow Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:45mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 RoHS Compliant: Yes
Datasheet
Description
LED, YEL GRN, 45MCD, 572NM, 0805; LED Colour:Yellow Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:45mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yel Grn, 45Mcd, 572Nm, 0805; Led Colour Dialight - 95AC2731 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yel Grn, 45Mcd, 572Nm, 0805; Led Colour Dialight
95AC2731
Led, Yel Grn, 45Mcd, 572Nm, 0805; Led Colour Dialight 95AC2731
LED, YEL GRN, 45MCD, 572NM, 0805; LED Colour:Yellow Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:45mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 RoHS Compliant: Yes

LED, YEL GRN, 45MCD, 572NM, 0805; LED Colour:Yellow Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:45mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 RoHS Compliant: Yes

Supplier's Site
Led, Yellow Green, 45Mcd, 572Nm; Led Color Dialight - 72AC9559 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 45Mcd, 572Nm; Led Color Dialight
72AC9559
Led, Yellow Green, 45Mcd, 572Nm; Led Color Dialight 72AC9559
LED, YELLOW GREEN, 45MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:45mcd; Viewing Angle:116° RoHS Compliant: Yes

LED, YELLOW GREEN, 45MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:45mcd; Viewing Angle:116° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95AC2731 72AC9559
Product Name Led, Yel Grn, 45Mcd, 572Nm, 0805; Led Colour Dialight Led, Yellow Green, 45Mcd, 572Nm; Led Color Dialight
LED Type Yellow; Green Yellow; Green; Yellow Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å)
Luminous Intensity 45 milliCandela 45 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details