Dialight Corp. LED Indication - Discrete - 597-5412-402F 597-5412-402F

Description
Manufacturer: Dialight Win Source Part Number: 197842-597-5412-402F Packaging: Cut Strip Color: Yellow-Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 152° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11.7mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.70mm Categories: Optoelectronics Status: Active Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 197842-597-5412-402F Packaging: Cut Strip Color: Yellow-Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 152° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11.7mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.70mm Categories: Optoelectronics Status: Active Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 597-5412-402F
197842-597-5412-402F
LED Indication - Discrete - 597-5412-402F 197842-597-5412-402F
Manufacturer: Dialight Win Source Part Number: 197842-597-5412-402F Packaging: Cut Strip Color: Yellow-Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 152° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11.7mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.70mm Categories: Optoelectronics Status: Active Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Dialight
Win Source Part Number: 197842-597-5412-402F
Packaging: Cut Strip
Color: Yellow-Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 152°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 11.7mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Led, Yellow, 0.8Mm X 1.2Mm, 11.7Mcd, 570Nm; Led Color Dialight - 30K5019 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1.2Mm, 11.7Mcd, 570Nm; Led Color Dialight
30K5019
Led, Yellow, 0.8Mm X 1.2Mm, 11.7Mcd, 570Nm; Led Color Dialight 30K5019
LED, YELLOW, 0.8MM X 1.2MM, 11.7MCD, 570NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:11.7mcd; Viewing Angle:152° RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1.2MM, 11.7MCD, 570NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:11.7mcd; Viewing Angle:152° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-5412-402F
Standard LEDs - SMD 597-5412-402F
Standard LEDs - SMD Yellow-Green Diffused

Standard LEDs - SMD Yellow-Green Diffused

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 197842-597-5412-402F 30K5019 597-5412-402F
Product Name LED Indication - Discrete - 597-5412-402F Led, Yellow, 0.8Mm X 1.2Mm, 11.7Mcd, 570Nm; Led Color Dialight Standard LEDs - SMD
LED Type Yellow; Green; Yellow-Green Yellow; Yellow
Peak Wavelength 572 nm (5720 Å) 570 nm (5700 Å)
Viewing Angle 152 degrees 152 degrees
Forward Voltage 2.1 volts 2.1 volts
Lens Type Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
EXCELED™ series chip LED - SML-D13Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers