Dialight Corp. Led, Yellow, 1.25Mm X 1.3Mm, 11.7Mcd, 570Nm; Led Color Dialight 597-5411-407F

Description
LED, YELLOW, 1.25MM X 1.3MM, 11.7MCD, 570NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:11.7mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 1.25MM X 1.3MM, 11.7MCD, 570NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:11.7mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 1.25Mm X 1.3Mm, 11.7Mcd, 570Nm; Led Color Dialight - 30K5018 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.3Mm, 11.7Mcd, 570Nm; Led Color Dialight
30K5018
Led, Yellow, 1.25Mm X 1.3Mm, 11.7Mcd, 570Nm; Led Color Dialight 30K5018
LED, YELLOW, 1.25MM X 1.3MM, 11.7MCD, 570NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:11.7mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.3MM, 11.7MCD, 570NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:11.7mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-5411-407F
Standard LEDs - SMD 597-5411-407F
Standard LEDs - SMD YELLOW-GREEN DIFFUSED

Standard LEDs - SMD YELLOW-GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5018 597-5411-407F
Product Name Led, Yellow, 1.25Mm X 1.3Mm, 11.7Mcd, 570Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.25mm x 1.3mm
LED Type Yellow; Yellow
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details